Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.28
|
No stock
|
Buy Now | |
RS Americas
from US$7.08
|
40
in stock
|
Buy Now | |
Conrad
from US$3.24
|
25
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$15.72
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$0.77
|
-
|
Buy Now | |
Future Electronics
from US$1.47
|
-
|
Buy Now | |
element14
from US$1.40
|
-
|
Buy Now | |
Carlton-Bates
from US$0.75
|
-
|
Buy Now | |
Sager
from US$0.70
|
-
|
Buy Now |
Standoff Material | Brass |
---|---|
Thread Size - Imperial | 6-32 |
Standoff Type | Swage Round Female |
Body Length | 3.556mm |
Overall Length | 3.556mm |
External Width | 6.35mm |
RoHS Compliant | Yes |
Spacer/Standoff, Round, Brass, 16.256Mm | Newark Electronics |
Standoffs & Spacers SWAGE STANDOFF .140",https://www.futureelectronics.com/p/9099924?utm_source=oemsecrets&utm_medium=aggregator&utm_content=nostock" | Future Electronics |
STANDOFF, SWAGE ROUND FEMALE, 16.26MM | element14 |
Customer Item | Carlton-Bates |
Standoffs & Spacers SWAGE STANDOFF .140 | Sager |
Where can I find additional details, specifications and documents for a 1604-3?
Additional datasheets, footprints and schematics for 1604-3 are listed on our Part Details page. You can also find images and similar parts to 1604-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1604-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1604-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1604-3 fall under?
The 1604-3 is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > Standoffs.
Can I view similar or alternative parts?
You can view similar parts to 1604-3 when available in the Standoffs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1604-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1604-3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1604-3 have stock available?
Authorised distributors including RS Americas, Conrad, Transfer Multisort Elektronik, Newark Electronics and Future Electronics have stock available or on a lead time for 1604-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1604-3 often in real-time on the comparison pages.
What if I can't find stock of 1604-3?
You can fill out our help required form which you can use to request a quote for 1604-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.