Status: | Unknown |
---|---|
Series: | 1604 Series |
RoHS: | Compliant |
No. of Digits | 4.75 |
---|---|
DMM Connectivity | RS232 |
Current Measure AC Max | 10A |
Voltage Measure AC Max | 750V |
Resistance Measure Max | 40Mohm |
Product Range | 1604 Series |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 1604?
Additional datasheets, footprints and schematics for 1604 are listed on our Part Details page. You can also find images and similar parts to 1604 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1604 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1604 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1604 fall under?
The 1604 is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Bench.
Can I view similar or alternative parts?
You can view similar parts to 1604 when available in the Digital Multimeters - Bench range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1604 you can contact the distributor directly for product support, shipping queries etc.
Is the 1604 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1604 have stock available?
Authorised distributors including Electro Enterprises, Newark Electronics and RS Americas have stock available or on a lead time for 1604.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1604 often in real-time on the comparison pages.
What if I can't find stock of 1604?
You can fill out our help required form which you can use to request a quote for 1604 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.