Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.23
|
3,800
in stock
|
Buy Now | |
Distrelec
from US$0.13
|
66,000
in stock
|
Buy Now | |
TE Store
from US$0.22
|
28,625
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
6,000
in stock
|
Buy Now | |
element14
from US$0.28
|
6,000
in stock
|
Buy Now | |
Farnell
from US$0.18
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
RS Americas
from US$0.16
|
-
|
Buy Now | |
Boersig
from US$0.16
|
-
|
Buy Now | |
TTI Europe
from US$0.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Weight per Piece | .983g |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Underplating Material | Nickel |
Wire Size | .8 – 2.5mm², 18 – 14AWG, 1618 – 4107CMA |
Wire Insulation Diameter | .098 – .118in, 2.5 – 3mm |
Wire Insulation Diameter (Max) | .118in, 2.9972mm |
Stud Diameter | 6.4mm, .252in |
Overall Length | .78in, 19.81mm |
Tongue Thickness | .51mm, .02in |
Barrel Inside Diameter | 1.65mm, .065in, 2.79mm, .11in |
Wire Insulation Diameter (Min) | .098in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 6000 |
Packaging Method | Strip/Reel |
Barrel Type | Open Barrel |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Shape Description | Circular/Oval |
Stud Size | M6 |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
TE Connectivity RING TONGUE IS 18-14 0.295 X .940 TPBR T | Distrelec |
RING TONGUE IS 18-14 0.295 X .940 TPBR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 18 – 14 AWG Wire Size: .8 – 2.5 mm² Wire Size: 1618 – 4107 CMA Stud Size: M6 Closed Ring Tongue Terminal 18 – 14 AWG .8 – 2.5 mm² 1618 – 4107 CMA | Ring Terminal | Part Number: 160337-2 | Internal Number: 160337-2 | TE Connectivity | TE Store |
Terminal, Ring Tongue, 1/4", 14Awg | Newark Electronics |
TERMINAL, RING TONGUE, 1/4", 14AWG | element14 |
RING TERMINAL 0.8-2MM² UN-INSULATED | RS |
Ring Tongue Terminal 14-18AWG 19.9mm 8.7mm Tin Strip | Avnet America |
Uninsulated Tin Plated Crimp Ring Terminal, M6 Stud Size, 18 - 14 AWG | TE Connectivity 160337-2 | RS Americas |
RING TONGUE IS 18-14 0.295 X . | TTI Europe |
Where can I find additional details, specifications and documents for a 160337-2?
Additional datasheets, footprints and schematics for 160337-2 are listed on our Part Details page. You can also find images and similar parts to 160337-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160337-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160337-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160337-2 fall under?
The 160337-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 160337-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160337-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 160337-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160337-2 have stock available?
Authorised distributors including Distrelec, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 160337-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160337-2 often in real-time on the comparison pages.
What if I can't find stock of 160337-2?
You can fill out our help required form which you can use to request a quote for 160337-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.