Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
No stock
|
Buy Now | |
TE Store
from US$0.28
|
16,318
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
8,830
in stock
|
Buy Now | |
element14
from US$0.26
|
7,590
in stock
|
Buy Now | |
Farnell
from US$0.30
|
7,590
in stock
|
Buy Now | |
Rapid Electronics
from US$0.26
|
2,200
in stock
|
Buy Now | |
Distrelec
from US$0.27
|
2,200
in stock
|
Buy Now | |
TTI Europe
from US$0.24
|
2,200
in stock
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
Boersig
from US$0.23
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Weight per Piece | 1.651g |
Plating Material | Tin |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Contact Base Material | Brass |
Underplating Material | None |
Tongue Thickness | .76mm, .03in |
Wire Insulation Diameter (Max) | .209in, 5.3086mm |
Barrel Inside Diameter | 2.66mm, 4.44mm, .175in, .105in |
Overall Length | 25.4mm, 1in |
Wire Size | 6530 – 10383CMA, 3.1 – 5.3mm², 12 – 10AWG |
Wire Insulation Diameter (Min) | .15in |
Stud Diameter | .327in, 8.3mm |
Wire Insulation Diameter | 3.8 – 5.3mm, .15 – .209in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Splice Free |
Packaging Method | Strip/Reel |
Stud Size | 5/16, M8 |
Insulated | No |
Shape Description | Circular/Oval |
Wire/Cable Type | Regular Wire |
Sealable | No |
Support Style | Insulation Support |
Barrel Type | Open Barrel |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
RING TONGUE IS 12-10 0.295 X .650 TPBR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3.1 – 5.3 mm² Wire Size: 6530 – 10383 CMA Stud Size: 5/16 M8 Closed Ring Tongue Terminal 12 – 10 AWG 3.1 – 5.3 mm² 6530 – 10383 CMA | Ring Terminal | Part Number: 160336-2 | Internal Number: 160336-2 | TE Connectivity | TE Store |
Terminal, Ring Tongue, 5/16", 10Awg | Newark Electronics |
TERMINAL, RING TONGUE, 5/16", 10AWG | element14 |
Terminals RING TONGUE I.S. Reel of 2200 | Rapid Electronics |
TE Connectivity - AMP Ring Terminal 5.3mm2 | Distrelec |
RING TONGUE I.S. | TTI Europe |
RING TERMINAL 3-6MM² UN-INSULATED | RS |
Ring Tongue Terminal 10-12AWG 26mm 11.9mm Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 160336-2?
Additional datasheets, footprints and schematics for 160336-2 are listed on our Part Details page. You can also find images and similar parts to 160336-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160336-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160336-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160336-2 fall under?
The 160336-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 160336-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160336-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 160336-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160336-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 160336-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160336-2 often in real-time on the comparison pages.
What if I can't find stock of 160336-2?
You can fill out our help required form which you can use to request a quote for 160336-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.