Status: | Unknown |
---|---|
Series: | Scotch&trade |
RoHS: | Unknown |
Prices starting from US$1.07
Sealant Type | Acrylic Resin |
---|---|
Sealant Applications | Electrical Electronics |
Dispensing Method | Spray Bottle |
Sealant Colour | Red |
Weight | - |
Product Range | Scotch&trade |
SVHC | No SVHC (15-Jan-2018) |
Volume | 400ml |
SEALER, INSULATION, RED, 400ML | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Adafruit 1602 8-Key Capacitive Touch Sensor Breakout - I2C or SPI | Rapid Electronics |
Cap1188 - 8-Key Capacitive Touch Sensor Breakout - I2C Or Spi |Adafruit 1602 | Newark Electronics |
Adafruit CAP1188 - 8-Key Capacitive Touch Sensor Breakout | Distrelec |
Where can I find additional details, specifications and documents for a 1602?
Additional datasheets, footprints and schematics for 1602 are listed on our Part Details page. You can also find images and similar parts to 1602 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1602 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1602 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1602 fall under?
The 1602 is listed under Chemicals & Adhesives > Sealants.
Can I view similar or alternative parts?
You can view similar parts to 1602 when available in the Sealants range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1602 you can contact the distributor directly for product support, shipping queries etc.
Is the 1602 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1602 have stock available?
Authorised distributors including RS Americas, Rapid Electronics, Transfer Multisort Elektronik, Newark Electronics and Distrelec have stock available or on a lead time for 1602.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1602 often in real-time on the comparison pages.
What if I can't find stock of 1602?
You can fill out our help required form which you can use to request a quote for 1602 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.