Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 111-000-001 |
Plating Material | Pre-Tin |
---|---|
Splice Material | Brass |
Splice Capacity | 8 |
Strip Orientation | End Feed |
Number of Serrations | 13 |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Overall Length | 10.36mm, .408in |
Wire Size | .81 – 2.3mm², 1000 – 9000CMA, 2 – 5.6mm², 14 – 10AWG, 20 – 1AWG, 4000 – 11000CMA |
Material Thickness | .64mm, .025in |
Operating Voltage | 250 V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Strip |
Splice Type | Pigtail Splice |
Product Type | Splice |
Barrel Style | Standard |
Sealable | No |
Wire/Cable Type | Regular Wire, Regular Wire / Magnet Wire |
Barrel Type | Open Barrel |
Serrated | Yes |
Termination Method | Crimp |
111-000-001=Splice Terminal |Te Connectivity 1601953-1 | Newark Electronics |
111-000-001=SPLICE TERMINAL Splice Type: Pigtail Splice Wire Size: 20 – 1 AWG 14 – 10 AWG Wire Size: .81 – 2.3 mm² 2 – 5.6 mm² Sealable: No Splice Capacity: 8 Pigtail Splice 20 – 1 AWG .81 – 2.3 mm² | Electrical Wire Splice | Part Number: 1601953-1 | Internal Number: 1601953-1 | Alias Number: 111-000-001 | TE Connectivity | TE Store |
Splice Terminal Tin Reel | Avnet America |
Where can I find additional details, specifications and documents for a 1601953-1?
Additional datasheets, footprints and schematics for 1601953-1 are listed on our Part Details page. You can also find images and similar parts to 1601953-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1601953-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1601953-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1601953-1 fall under?
The 1601953-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 1601953-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1601953-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1601953-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1601953-1 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, TE Store, Avnet America and Farnell have stock available or on a lead time for 1601953-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1601953-1 often in real-time on the comparison pages.
What if I can't find stock of 1601953-1?
You can fill out our help required form which you can use to request a quote for 1601953-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.