Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
L0766R16B,
L076-6R16B |
Plating Material | Unplated |
---|---|
Splice Material | Brass |
Number of Serrations | 7 |
Splice Capacity | 3 |
Strip Orientation | End Feed |
Terminal & Splice Type | Splice |
Contact Plating Material | Unplated |
Wire Diameter Range | .04 – .063in, 1.02 – 1.6mm |
Overall Length | 3.91mm, .154in |
Material Thickness | .41mm, .016in |
Wire Size | 1600 – 4000CMA, 18 – 14AWG, .8 – 2mm² |
Material Width | .154in, 3.91mm |
Operating Voltage | 250 V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 34000 |
Packaging Method | Strip |
Sealable | No |
Barrel Type | Open Barrel |
Serrated | Yes |
Barrel Style | Standard |
Splice Type | Thru Splice |
Insulated | No |
Wire/Cable Type | Magnet Wire |
Product Type | Splice |
Termination Method | Crimp |
Crimpband Type | MTM (Magnetic Wire) |
L0766R16B=Mtm 1600-4000 Rohs Compliant: Yes |Te Connectivity 1601644-1 | Newark Electronics |
Splice Terminal 14-18AWG 8.61mm 3.91mm | Avnet America |
Where can I find additional details, specifications and documents for a 1601644-1?
Additional datasheets, footprints and schematics for 1601644-1 are listed on our Part Details page. You can also find images and similar parts to 1601644-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1601644-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1601644-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1601644-1 fall under?
The 1601644-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 1601644-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1601644-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1601644-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1601644-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1601644-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1601644-1 often in real-time on the comparison pages.
What if I can't find stock of 1601644-1?
You can fill out our help required form which you can use to request a quote for 1601644-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.