Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 132-009-000 |
Plating Material | Unplated |
---|---|
Terminal Type | Tab |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Mating Tab Thickness | .635mm, .032in |
Overall Length | .885in, 22.48mm |
Magnet Wire Size | .81 – 2.06mm, 20 – 12AWG |
Stock Thickness (Magnet Wire Side) | .81mm, .032in |
Mating Tab Width | 6.35mm, .25in |
Terminal Height | 8.89mm, .35in |
Material Thickness | .81mm, .032in |
Mating Retention Type | Hole |
Packaging Method | Reel |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
132-009-000=Tab,250X032,hd,smz Rohs Compliant: Yes |Amp Te Connectivity 1601115-1 | Newark Electronics |
Siameze Terminal 12-20AWG M 22.48mm 7.99mm Reel | Avnet America |
Where can I find additional details, specifications and documents for a 1601115-1?
Additional datasheets, footprints and schematics for 1601115-1 are listed on our Part Details page. You can also find images and similar parts to 1601115-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1601115-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1601115-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1601115-1 fall under?
The 1601115-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1601115-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1601115-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1601115-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1601115-1 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for 1601115-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1601115-1 often in real-time on the comparison pages.
What if I can't find stock of 1601115-1?
You can fill out our help required form which you can use to request a quote for 1601115-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.