Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 131-165-014 |
Prices starting from US$0.09
Cavity Size | 1601424 |
---|---|
Plating Material | Pre-Tin |
Terminal Type | Solder Tab |
Underplating Material | Copper |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Mating Tab Width | .04in, 1.02mm |
Terminal Height | .3in, 7.62mm |
Mating Tab Thickness | .508mm, .02in |
Magnet Wire Size | 34 – 18AWG, .16 – 1.02mm |
Material Thickness | .02in, .508mm |
Stock Thickness (Magnet Wire Side) | .508mm, .02in |
Overall Length | 11.57mm, .455in |
Mating Retention Type | Barbs |
Packaging Method | Reel |
Wire/Cable Type | Magnet Wire |
Termination Method | SIAMEZE IDC |
Operating Temperature Range | -40 – 125°C |
131-165-014=TAB PCB STD SMZ | Rapid Electronics |
TERMINALS - WIRE SPLICE CONNECTORS | Farnell |
131-165-014=TAB,PCB,STD,SMZ Magnet Wire Terminal Type: Solder Tab Mating Tab Width: .04 in Mating Tab Width: 1.02 mm Mating Tab Thickness: .02 in Mating Tab Thickness: .51 mm Solder Tab .04" 1.02 mm .02" | Magnet Wire Terminal | Part Number: 1601095-2 | Internal Number: 1601095-2 | Alias Number: 131-165-014 | .04" | TE Connectivity | TE Store |
131-165-014=Tab,pcb,std,smz |Amp Te Connectivity 1601095-2 | Newark Electronics |
IDC Terminal 11.57mm Pre-Tin Over Copper Reel | Avnet America |
Where can I find additional details, specifications and documents for a 1601095-2?
Additional datasheets, footprints and schematics for 1601095-2 are listed on our Part Details page. You can also find images and similar parts to 1601095-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1601095-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1601095-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1601095-2 fall under?
The 1601095-2 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1601095-2 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1601095-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1601095-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1601095-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, TE Store and Newark Electronics have stock available or on a lead time for 1601095-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1601095-2 often in real-time on the comparison pages.
What if I can't find stock of 1601095-2?
You can fill out our help required form which you can use to request a quote for 1601095-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.