Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | .608g |
---|---|
Plating Material | Unplated |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Underplating Material | None |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Terminal & Splice Type | Ring Tongue |
Overall Length | .78in, 19.81mm |
Wire Insulation Diameter | 2 – 3mm, .079 – .118in |
Barrel Inside Diameter | 2.28mm, .09in, 1.65mm, .065in |
Stud Diameter | 6.2mm, .244in |
Wire Size | .5 – 1.5mm², 20 – 15AWG, 1021 – 3256CMA |
Tongue Thickness | .76mm, .03in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Splice Free |
Packaging Quantity | 6000 |
Packaging Method | Strip/Reel |
Barrel Type | Open Barrel |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Shape Description | Circular/Oval |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Ring Terminal 15AWG to 20AWG 6.2mm Reel | Avnet America |
Where can I find additional details, specifications and documents for a 160108-1?
Additional datasheets, footprints and schematics for 160108-1 are listed on our Part Details page. You can also find images and similar parts to 160108-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160108-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160108-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160108-1 fall under?
The 160108-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 160108-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160108-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 160108-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160108-1 have stock available?
Authorised distributors including Avnet America and Power and Signal Group have stock available or on a lead time for 160108-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160108-1 often in real-time on the comparison pages.
What if I can't find stock of 160108-1?
You can fill out our help required form which you can use to request a quote for 160108-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.