160104J100C-F Capacitors by Cornell Dubilier Electronics

CAPACITOR POLYESTER FILM 0.1UF 100V 5% RADIAL

Status: Unknown
Series: 160 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.38

Distributor Stock
Logo for Farnell
Farnell
from US$1.01
14
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.38
301
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.83
14
in stock
Buy Now
Logo for element14
element14
from US$0.64
14
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.55
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Specifications

Capacitance 0.1µF
Voltage Rating 100V
Capacitor Dielectric Type PET (Polyester)
Capacitance Tolerance ± 5%
Product Range 160 Series
Capacitor Case Style -
Lead Spacing 10mm

Alternative Descriptions

Capacitor, Film, Cap .1uF, Tol 5%, Radial Box Metalliezed Polyester, 100V | Cornell-Dubilier 160104J100C-F | RS Americas
Capacitor Polyester Film 0.1Uf, 100V, 5%, Radial | Newark Electronics
CAPACITOR POLYESTER FILM 0.1UF, 100V, 5%, RADIAL | element14
160 Series 100 V 0.1 uF â–’5 % Radial Metallized Polyester Film Capacitor | Future Electronics
FILM CAPACITOR | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 160104J100C-F?

Additional datasheets, footprints and schematics for 160104J100C-F are listed on our Part Details page. You can also find images and similar parts to 160104J100C-F on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 160104J100C-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160104J100C-F price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 160104J100C-F fall under?

The 160104J100C-F is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 160104J100C-F when available in the Film Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 160104J100C-F you can contact the distributor directly for product support, shipping queries etc.

Is the 160104J100C-F RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 160104J100C-F have stock available?

Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 160104J100C-F.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 160104J100C-F often in real-time on the comparison pages.

What if I can't find stock of 160104J100C-F?

You can fill out our help required form which you can use to request a quote for 160104J100C-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay