Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 131-111-002 |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.13
|
19,371
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
19,371
in stock
|
Buy Now | |
Rapid Electronics
from US$0.12
|
19,371
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
19,371
in stock
|
Buy Now | |
Farnell
from US$0.16
|
19,371
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now |
Cavity Size | Size 1 |
---|---|
Plating Material | Pre-Tin |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Terminal Type | Tab |
Magnet Wire Size | 34 – 18AWG, .16 – 1.02mm |
Material Thickness | .02in, .5mm |
Overall Length | .8in, 20.45mm |
Terminal Height | .33in, 8.38mm |
Stock Thickness (Magnet Wire Side) | .025in, .635mm |
Mating Tab Thickness | .02in, .51mm |
Mating Tab Width | .187in, 4.75mm |
Mating Retention Type | Barbs, Hole |
Comment | Magnet wire 30 AWG or smaller also requires a wrap post per P/N 1601447, Magnet wire 30 AWG or smaller also requires a wrap post per Part Number 1601447, Recommended Pocket P/N 1601425 |
Packaging Method | Reel |
Packaging Quantity | 20000 |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Terminals 131-111-002= Tab 187X020 Stdsmz |Amp Te Connectivity 1601049-2 | Newark Electronics |
Terminals 131-111-002= TAB 187X020 STDSMZ | Rapid Electronics |
TE Connectivity 131-111-002 TAB 187X020 STDSMZ Terminals | Distrelec |
TERMINALS -SPECIALTY TERMINALS CONNECTOR | Farnell |
Magnet Wire Terminal Reel | Avnet America |
Where can I find additional details, specifications and documents for a 1601049-2?
Additional datasheets, footprints and schematics for 1601049-2 are listed on our Part Details page. You can also find images and similar parts to 1601049-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1601049-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1601049-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1601049-2 fall under?
The 1601049-2 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1601049-2 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1601049-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1601049-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1601049-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1601049-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1601049-2 often in real-time on the comparison pages.
What if I can't find stock of 1601049-2?
You can fill out our help required form which you can use to request a quote for 1601049-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.