Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 131-101-000 |
Plating Material | Unplated |
---|---|
Terminal Orientation | Straight |
Terminal Height | 3.17mm, .125in |
Lead Wire Size | .3 – .8mm², 22 – 18AWG |
Material Thickness | .02in, .508mm |
Magnet Wire Size | 34 – 18AWG, .16 – 1.02mm |
Stock Thickness (Magnet Wire Side) | .02in, .51mm |
Wire Insulation Diameter (Max) | .115in, 2.9mm |
Accepts Wire Insulation Diameter Range | 2.9mm, .115in |
Overall Length | 7.62mm, .3in |
Mating Retention Type | Barbs |
Comment | Recommended Pocket P/N 1601440, Lead wire may be stranded, solid or bonded with 105° C PVC insulation. Contact TE when using lead wires with other types of insulation., Recommended Pocket P/N 1601433, Magnet wire 30 AWG or smaller also requires a wrap post per P/N 1601447 |
Packaging Quantity | 50000 |
Packaging Method | Reel |
Wire/Cable Type | Lead Wire, Magnet Wire |
Termination Method | IDC Standard |
Operating Temperature Range | -40 – 175°C, -40 – 347°F |
Magnet Wire Terminal 18-34AWG 7.62mm 3.71mm Reel | Avnet America |
Where can I find additional details, specifications and documents for a 1601046-1?
Additional datasheets, footprints and schematics for 1601046-1 are listed on our Part Details page. You can also find images and similar parts to 1601046-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1601046-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1601046-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1601046-1 fall under?
The 1601046-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1601046-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1601046-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1601046-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1601046-1 have stock available?
Authorised distributors including Avnet America, Farnell, Power and Signal Group and Avnet Abacus have stock available or on a lead time for 1601046-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1601046-1 often in real-time on the comparison pages.
What if I can't find stock of 1601046-1?
You can fill out our help required form which you can use to request a quote for 1601046-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.