Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Unplated |
---|---|
Weight per Piece | .652g |
Inspection Slot | No |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Underplating Material | None |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .76mm, .03in |
Wire Size | 1021 – 3256CMA, .5 – 1.5mm², 20 – 15AWG |
Wire Insulation Diameter | 2.032 – 3.048mm, .08 – .12in |
Overall Length | 19.81mm, .78in |
Barrel Inside Diameter | .065in, .09in, 2.28mm, 1.65mm |
Stud Diameter | .209in, 5.3mm |
Wire Insulation Diameter (Max) | .12in, 3.048mm |
Wire Insulation Diameter (Min) | .08in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Reeled with paper cover |
Packaging Method | Strip/Reel |
Packaging Quantity | 6000 |
Stud Size | #10 |
Barrel Type | Open Barrel |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Shape Description | Circular/Oval |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Where can I find additional details, specifications and documents for a 160102-5?
Additional datasheets, footprints and schematics for 160102-5 are listed on our Part Details page. You can also find images and similar parts to 160102-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160102-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160102-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160102-5 fall under?
The 160102-5 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 160102-5 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160102-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 160102-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160102-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Distrelec and Sager have stock available or on a lead time for 160102-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160102-5 often in real-time on the comparison pages.
What if I can't find stock of 160102-5?
You can fill out our help required form which you can use to request a quote for 160102-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.