Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 131-023-000 |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.09
|
30,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
30,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.08
|
30,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
30,000
in stock
|
Buy Now | |
Farnell
from US$0.11
|
30,000
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Terminal Type | Tab |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Terminal Height | 3.17mm, .125in |
Material Thickness | .02in, .51mm |
Magnet Wire Size | 34 – 18AWG, .16 – 1.02mm |
Overall Length | 12.83mm, .505in |
Stock Thickness (Magnet Wire Side) | .02in, .51mm |
Mating Tab Thickness | .02in, .51mm |
Mating Tab Width | .187in, 4.75mm |
Mating Retention Type | Barbs |
Comment | Magnet wire 30 AWG or smaller also requires a wrap post per P/N 1601447, Inserted height above the pocket is 6.35mm [.250]., Recommended Pocket P/N 1601427, Inserted height above the pocket is 6.35 mm [.250 in.]. |
Packaging Quantity | 30000 |
Packaging Method | Reel |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Terminals 131-023-000= Tab,187X020,stdsmz |Amp Te Connectivity 1601011-1 | Newark Electronics |
Terminals 131-023-000= TAB 187X020 STDSMZ | Rapid Electronics |
TE Connectivity 131-023-000 TAB 187X020 STDSMZ Terminals | Distrelec |
TERMINALS -SPECIALTY TERMINALS CONNECTOR | Farnell |
Magnet Wire Terminal 18-34AWG M 12.83mm 4.75mm Reel | Avnet America |
Where can I find additional details, specifications and documents for a 1601011-1?
Additional datasheets, footprints and schematics for 1601011-1 are listed on our Part Details page. You can also find images and similar parts to 1601011-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1601011-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1601011-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1601011-1 fall under?
The 1601011-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1601011-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1601011-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1601011-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1601011-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1601011-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1601011-1 often in real-time on the comparison pages.
What if I can't find stock of 1601011-1?
You can fill out our help required form which you can use to request a quote for 1601011-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.