Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 131-001-000 |
Prices starting from US$0.0336
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.05
|
No stock
|
Buy Now | |
TE Store
from US$0.0400
|
128,300
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
50,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0428
|
50,000
in stock
|
Buy Now | |
Distrelec
from US$0.06
|
50,000
in stock
|
Buy Now | |
Avnet America
from US$0.0398
|
-
|
Buy Now | |
RS Americas
from US$0.05
|
-
|
Buy Now | |
element14
from US$0.07
|
-
|
Buy Now | |
TTI Europe
from US$0.0336
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Terminal Orientation | Straight |
Magnet Wire Size | 34 – 18AWG, .16 – 1.02mm |
Stock Thickness (Magnet Wire Side) | .64mm, .025in |
Terminal Height | .125in, 3.18mm |
Overall Length | 6.84mm, .269in |
Material Thickness | .025in, .64mm |
Lead Wire Size | 22 – 18AWG, .3 – .8mm² |
Wire Insulation Support | With |
Comment | Lead wire may be stranded, solid or bonded with 105° C PVC insulation. Contact TE when using lead wires with other types of insulation., Recommended Pocket P/N 1601421, Magnet wire 30 AWG or smaller also requires a wrap post per P/N 1601447, Recommended Pocket P/N 1601463, Recommended Pocket P/N 1601462 |
Packaging Quantity | 50000 |
Packaging Method | Reel |
Wire/Cable Type | Magnet Wire |
131-001-000=WIRE2WIRE,STD,SMZ Magnet Wire Terminal Type: Wire-to-Wire Lead Wire Size: 22 – 18 AWG Lead Wire Size: .3 – .8 mm² Magnet Wire Size: .16 – 1.02 mm Magnet Wire Size: 34 – 18 AWG Wire-to-Wire 22 – 18 AWG .3 – .8 mm² .16 – 1.02 mm | Magnet Wire Terminal | Part Number: 1601000-1 | Internal Number: 1601000-1 | Alias Number: 131-001-000 | TE Connectivity | TE Store |
131-001-000=Wire2Wire,std,smz |Amp Te Connectivity 1601000-1 | Newark Electronics |
TE Connectivity - AMP Wire Term 131-001-000%3DWIRE2WIRESTDSMZ | Distrelec |
Magnet Wire Terminal 18-22AWG 9.3mm 7.62mm Reel | Avnet America |
Circular Connector, 131-001-000WIRE2WIRE, STD, SMZ SIAMEZE Series | TE Connectivity 1601000-1 | RS Americas |
55AC5086 | element14 |
SIAMEZE MAG-MATE W2W TERMINAL | TTI Europe |
1601000-1 | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 1601000-1?
Additional datasheets, footprints and schematics for 1601000-1 are listed on our Part Details page. You can also find images and similar parts to 1601000-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1601000-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1601000-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1601000-1 fall under?
The 1601000-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1601000-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1601000-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1601000-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1601000-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1601000-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1601000-1 often in real-time on the comparison pages.
What if I can't find stock of 1601000-1?
You can fill out our help required form which you can use to request a quote for 1601000-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.