Status: | Unknown |
---|---|
Series: | 1600 Series |
RoHS: | Unknown |
No. of Channels | 4 Channel, 4Channels |
---|---|
Propagation Delay | - |
Supply Voltage Min | - |
Supply Voltage Max | - |
Interface Case Style | - |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | 1600 Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
External Depth | 6.86mm |
External Length / Height | 5.8mm |
External Width | 22.5mm |
Inductance | 3mH |
Primary Voltages | 1 x 5V |
Secondary Voltages | 5V |
ISOLATION TRANSFORMER, 1:1, 500V, TH | element14 |
ISOLATION TRANSFORMER, 1: 1, 500V, TH | Farnell |
Power Transformers 1:1 Ratio 3mH 60pF 5V to 5V logic iso | Sager |
Pulse Transformer 1:1 500Vrms 60pF Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1600C?
Additional datasheets, footprints and schematics for 1600C are listed on our Part Details page. You can also find images and similar parts to 1600C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1600C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1600C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1600C fall under?
The 1600C is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to 1600C when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1600C you can contact the distributor directly for product support, shipping queries etc.
Is the 1600C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1600C have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Sager have stock available or on a lead time for 1600C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1600C often in real-time on the comparison pages.
What if I can't find stock of 1600C?
You can fill out our help required form which you can use to request a quote for 1600C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.