Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.51
Distributor | Stock | ||
---|---|---|---|
Newark
from US$3.90
|
No stock
|
Buy Now | |
TE Store
from US$5.02
|
300
in stock
|
Buy Now | |
Future Electronics
from US$3.99
|
-
|
Buy Now | |
Avnet America
from US$3.51
|
-
|
Buy Now | |
RS Americas
from US$5.79
|
-
|
Buy Now | |
Avnet Asia
from US$4.59
|
-
|
Buy Now | |
Boersig
from US$5.92
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Retention | Without |
---|---|
Packaging Method | Package |
Product Type | Accessory |
Sealable | No |
HARDWARE KIT MBXL, PANEL MOUNT Connector Hardware Accessory Type: Screw Kit Primary Product Material: Stainless Steel Operating Temperature (Max): 221 °F Operating Temperature (Max): 105 °C Operating Temperature Range: -55 – 105 °C Screw Kit Stainless Steel | Connector Hardware | Part Number: 1600914-1 | Internal Number: 1600914-1 | TE Connectivity | TE Store |
Hardware Kit Mbxl, Panel Mount |Amp Te Connectivity 1600914-1 | Newark Electronics |
HARDWARE KIT MBXL | Future Electronics |
Connector Accessories Hardware Kit Stainless Steel | Avnet America |
HARDWARE KIT MBXL, PANEL MOUNT, Rectangular Connector Hardware | TE Connectivity 1600914-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | MULTI-BEAM XL Series |
RoHS: | Unknown |
Accessory Type | Hardware Kit |
---|---|
For Use With | AMP MULTI-BEAM XL Series Rectangular Power Connectors |
Product Range | MULTI-BEAM XL Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1600914-1?
Additional datasheets, footprints and schematics for 1600914-1 are listed on our Part Details page. You can also find images and similar parts to 1600914-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1600914-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1600914-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1600914-1 fall under?
The 1600914-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1600914-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1600914-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1600914-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1600914-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 1600914-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1600914-1 often in real-time on the comparison pages.
What if I can't find stock of 1600914-1?
You can fill out our help required form which you can use to request a quote for 1600914-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.