Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0160038-0,
CM6317-000 |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.71
|
2,178
in stock
|
Buy Now | |
TTI Europe
from US$0.67
|
33,000
in stock
|
Buy Now | |
TE Store
from US$1.10
|
3,457
in stock
|
Buy Now | |
Newark Electronics
from US$0.58
|
343
in stock
|
Buy Now | |
Avnet America
from US$0.54
|
-
|
Buy Now | |
RS Americas
from US$0.80
|
-
|
Buy Now | |
element14
from US$0.56
|
-
|
Buy Now | |
Boersig
from US$0.63
|
-
|
Buy Now | |
Farnell
from US$0.66
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Weight per Piece | 3.544g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Size | 5180 – 13100CMA, 2.62 – 6.64mm², 12 – 10AWG |
Overall Length | 32.4mm, 1.273in |
Stud Diameter | 10.3mm, 10mm, .406in |
Barrel Inside Diameter | 3.277mm, .129in |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Box |
Support Style | Non - Insulation Support |
Stud Size | M10 |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Barrel Type | Closed Barrel |
Shape Description | RING-048 |
Operating Temperature Range | 170°C, 338°F |
SOLIS 12-10 R 10MM Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: M10 Closed Ring Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 160038 | Internal Number: 160038 | Alias Number: AMP-0-0160038-0 | TE Connectivity | TE Store |
Ring terminal,SOLISTRAND, M10, 12-10 AWG | RS |
Terminal, Ring Tongue, M10, 10Awg | Newark Electronics |
Ring Tongue Terminal 10-12AWG 32.3mm 19.1mm Tin Loose Piece | Avnet America |
Ring terminal, SOLISTRAND, M10, 12-10 AWG | TE Connectivity 160038 | RS Americas |
Where can I find additional details, specifications and documents for a 160038?
Additional datasheets, footprints and schematics for 160038 are listed on our Part Details page. You can also find images and similar parts to 160038 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160038 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160038 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160038 fall under?
The 160038 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 160038 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160038 you can contact the distributor directly for product support, shipping queries etc.
Is the 160038 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160038 have stock available?
Authorised distributors including TTI Europe, TE Store, RS, Newark Electronics and Avnet America have stock available or on a lead time for 160038.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160038 often in real-time on the comparison pages.
What if I can't find stock of 160038?
You can fill out our help required form which you can use to request a quote for 160038 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.