Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Signal Positions | 24 |
---|---|
Number of Rows | 4 |
Number of Power Positions | 4 |
Number of Positions | 28 |
Row-to-Row Spacing | .1in, 2.54mm |
Contact Termination Area Plating Material | Tin |
Contact Retention | Without |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Current Rating (Max) | 45A |
Power Contact Material | Tin |
Contact Mating Area Plating Material | Gold |
Operating Voltage | 60VDC, 60VAC, 200VDC, 200VAC |
UL Flammability Rating | UL 94V-0 |
Housing Material | Thermoplastic |
Centerline (Pitch) | .25in, 2.54mm, .1in, 6.35mm |
Housing Color | Black |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Packaging Method | Box |
Sealable | No |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector Assembly |
Contact Type | Pin |
Connector System | Cable-to-Board, Wire-to-Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
Where can I find additional details, specifications and documents for a 1600238-5?
Additional datasheets, footprints and schematics for 1600238-5 are listed on our Part Details page. You can also find images and similar parts to 1600238-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1600238-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1600238-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1600238-5 fall under?
The 1600238-5 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1600238-5 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1600238-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1600238-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1600238-5 have stock available?
There is no stock from authorised distributors for 1600238-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1600238-5 often in real-time on the comparison pages.
What if I can't find stock of 1600238-5?
You can fill out our help required form which you can use to request a quote for 1600238-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.