Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
45,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.05
|
45,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
45,000
in stock
|
Buy Now | |
Distrelec
from US$0.05
|
45,000
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Boersig
from US$0.05
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | .399g |
---|---|
Plating Material | Unplated |
Terminal Angle | Straight |
Number of Holes | 1 |
Underplating Material | None |
Terminal Orientation | Straight |
Contact Base Material | Steel |
Terminal & Splice Type | Ring Tongue |
Overall Length | 12.45mm, .49in |
Wire Insulation Diameter | 1.8 – 2.3mm, .07 – .09in |
Tongue Thickness | .76mm, .03in |
Barrel Inside Diameter | .075in, 1.9mm, 2.15mm, .085in |
Wire Insulation Diameter (Max) | .09in, 2.286mm |
Stud Diameter | .165in, 4.2mm |
Wire Size | 20 – 16AWG, .5 – 1mm², 1021 – 2582CMA |
Wire Insulation Diameter (Min) | .07in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 15000 |
Support Style | Insulation Support |
Stud Size | M4, #8 |
Barrel Type | Open Barrel |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Shape Description | Circular/Oval |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Ring Tongue 176 20-16 Awg 0.251 Stnp |Amp Te Connectivity 160018-1 | Newark Electronics |
TE Connectivity RING TONGUE 176 20-16 AWG 0.251 STNP Ter | Distrelec |
CRIMP TERMINALS - RING TONGUE | Farnell |
Ring Tongue Terminal 17-20AWG 12.4mm 6.9mm Strip | Avnet America |
Where can I find additional details, specifications and documents for a 160018-1?
Additional datasheets, footprints and schematics for 160018-1 are listed on our Part Details page. You can also find images and similar parts to 160018-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160018-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160018-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160018-1 fall under?
The 160018-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 160018-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160018-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 160018-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160018-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 160018-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160018-1 often in real-time on the comparison pages.
What if I can't find stock of 160018-1?
You can fill out our help required form which you can use to request a quote for 160018-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.