160016/3.15A Fuses & Circuit Protection by SIBA Fuses Llc

FUSE 3.15A 250V SLOW BLOW 4.5X16MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.71

Distributor Stock
Logo for Farnell
Farnell
from US$0.71
No stock
Buy Now
Logo for element14
element14
from US$1.00
-
Buy Now

Specifications

Fuse Current 3.15A
Product Range -
Voltage Rating VAC 305VAC
Voltage Rating V DC 250VDC
Blow Characteristic Time Delay
Fuse Case Style SMD
Breaking Capacity Current AC 1.5kA
Breaking Capacity Current DC 1.5kA
SVHC No SVHC (27-Jun-2018)
Breaking Capacity 1.5kA @ 305V AC / 250V DC
Voltage Drop @ Rated Current 0.2V

Alternative Descriptions

FUSE, 3.15A, 250V, SLOW BLOW, 4.5X16MM | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 160016/3.15A?

Additional datasheets, footprints and schematics for 160016/3.15A are listed on our Part Details page. You can also find images and similar parts to 160016/3.15A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 160016/3.15A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160016/3.15A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 160016/3.15A fall under?

The 160016/3.15A is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.

Can I view similar or alternative parts?

You can view similar parts to 160016/3.15A when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 160016/3.15A you can contact the distributor directly for product support, shipping queries etc.

Is the 160016/3.15A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 160016/3.15A have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for 160016/3.15A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 160016/3.15A often in real-time on the comparison pages.

What if I can't find stock of 160016/3.15A?

You can fill out our help required form which you can use to request a quote for 160016/3.15A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay