Status: | Unknown |
---|---|
Series: | 160016 Series |
RoHS: | Unknown |
Prices starting from US$0.94
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.94
|
No stock
|
Buy Now |
Fuse Current | 315mA |
---|---|
Product Range | 160016 Series |
Voltage Rating VAC | 305VAC |
Voltage Rating V DC | 250VDC |
Blow Characteristic | Time Delay |
Fuse Case Style | SMD |
Breaking Capacity Current AC | 1.5kA |
Breaking Capacity Current DC | 1.5kA |
SVHC | No SVHC (27-Jun-2018) |
Breaking Capacity | 1.5kA @ 305V AC / 250V DC |
Voltage Drop @ Rated Current | 0.7V |
FUSE, 315MA, 250V, SLOW BLOW, 4.5X16MM | Farnell |
Where can I find additional details, specifications and documents for a 160016/0.315A?
Additional datasheets, footprints and schematics for 160016/0.315A are listed on our Part Details page. You can also find images and similar parts to 160016/0.315A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160016/0.315A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160016/0.315A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160016/0.315A fall under?
The 160016/0.315A is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 160016/0.315A when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160016/0.315A you can contact the distributor directly for product support, shipping queries etc.
Is the 160016/0.315A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160016/0.315A have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 160016/0.315A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160016/0.315A often in real-time on the comparison pages.
What if I can't find stock of 160016/0.315A?
You can fill out our help required form which you can use to request a quote for 160016/0.315A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.