Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Weight per Piece | 1.511g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Stud Diameter | 5.21mm, .205in |
Barrel Inside Diameter | .11in, 2.794mm |
Tongue Thickness | .79mm, .031in |
Overall Length | 18.36mm, .722in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 1 |
Packaging Method | Package |
Wire/Cable Type | Regular Wire |
Shape Description | RING-050 |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Stud Size | #5, M3 |
Barrel Type | Closed Barrel |
Operating Temperature Range | 170°C, 338°F |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Work Glove, Blue/Yellow Lined, Xxl |Majestic 1600/12 | Newark Electronics |
Where can I find additional details, specifications and documents for a 160012?
Additional datasheets, footprints and schematics for 160012 are listed on our Part Details page. You can also find images and similar parts to 160012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160012 fall under?
The 160012 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 160012 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160012 you can contact the distributor directly for product support, shipping queries etc.
Is the 160012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160012 have stock available?
Authorised distributors including Newark Electronics and Sager have stock available or on a lead time for 160012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160012 often in real-time on the comparison pages.
What if I can't find stock of 160012?
You can fill out our help required form which you can use to request a quote for 160012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.