Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Illumination | Non Illuminated |
---|---|
Contact Configuration | SPST |
Switch Operation | On-None-Off |
Actuator / Cap Colour | Black |
Switch Mounting | Panel Mount |
Contact Current Max | 16A |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Illumination | Non Illuminated |
---|---|
Contact Configuration | SPST |
Switch Operation | On-None-Off |
Actuator / Cap Colour | Black |
Switch Mounting | Panel Mount |
Contact Current Max | 16A |
RoHS Compliant | Yes |
Switch, Rocker, Spst, 16A, 250V, Black | Newark Electronics |
Where can I find additional details, specifications and documents for a 160011E?
Additional datasheets, footprints and schematics for 160011E are listed on our Part Details page. You can also find images and similar parts to 160011E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160011E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160011E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160011E fall under?
The 160011E is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 160011E when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160011E you can contact the distributor directly for product support, shipping queries etc.
Is the 160011E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160011E have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 160011E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160011E often in real-time on the comparison pages.
What if I can't find stock of 160011E?
You can fill out our help required form which you can use to request a quote for 160011E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.