Status: | Unknown |
---|---|
Series: | HC49 Series |
RoHS: | Compliant |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.43
|
1,133
in stock
|
Buy Now |
Frequency Nom | 16MHz |
---|---|
Crystal Case | Through Hole, 10.77mm x 4.34mm |
Frequency Stability + / - | 50ppm |
Load Capacitance | 18pF |
Frequency Tolerance + / - | 30ppm |
Product Range | HC49 Series |
RoHS Compliant | Yes |
Crystal, 16Mhz, 18Pf, Through Hole | Newark Electronics |
Where can I find additional details, specifications and documents for a 16.000MHZ HC49/4H/30/50/40/?
Additional datasheets, footprints and schematics for 16.000MHZ HC49/4H/30/50/40/ are listed on our Part Details page. You can also find images and similar parts to 16.000MHZ HC49/4H/30/50/40/ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 16.000MHZ HC49/4H/30/50/40/ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 16.000MHZ HC49/4H/30/50/40/ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 16.000MHZ HC49/4H/30/50/40/ fall under?
The 16.000MHZ HC49/4H/30/50/40/ is listed under Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to 16.000MHZ HC49/4H/30/50/40/ when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 16.000MHZ HC49/4H/30/50/40/ you can contact the distributor directly for product support, shipping queries etc.
Is the 16.000MHZ HC49/4H/30/50/40/ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 16.000MHZ HC49/4H/30/50/40/ have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 16.000MHZ HC49/4H/30/50/40/.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 16.000MHZ HC49/4H/30/50/40/ often in real-time on the comparison pages.
What if I can't find stock of 16.000MHZ HC49/4H/30/50/40/?
You can fill out our help required form which you can use to request a quote for 16.000MHZ HC49/4H/30/50/40/ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.