Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0160002-0,
EF5087-000 |
Prices starting from US$1.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.62
|
350
in stock
|
Buy Now | |
Newark Electronics
from US$2.88
|
999
in stock
|
Buy Now | |
element14
from US$2.81
|
999
in stock
|
Buy Now | |
Farnell
from US$2.73
|
999
in stock
|
Buy Now | |
Rapid Electronics
from US$4.61
|
855
in stock
|
Buy Now | |
Distrelec
from US$2.69
|
855
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.97
|
14
in stock
|
Buy Now | |
Avnet America
from US$2.56
|
-
|
Buy Now | |
RS Americas
from US$3.16
|
-
|
Buy Now | |
Boersig
from US$2.22
|
-
|
Buy Now | |
TTI Europe
from US$1.60
|
-
|
Buy Now | |
TE Store
from US$4.30
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Weight per Piece | 13.763g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Stud Diameter | .413in, 10mm, 10.5mm |
Barrel Inside Diameter | .37in, 9.398mm |
Wire Size | 76.3 – 97mm², 2AWG, 52600 – 83700CMA |
Tongue Thickness | .79mm, .031in |
Overall Length | 42.2mm, 1.658in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 50 |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Barrel Type | Closed Barrel |
Insulated | No |
Sealable | No |
Stud Size | M10 |
Shape Description | RING-080 |
Operating Temperature Range | 338°F, 170°C |
Ring Tongue Terminal, Solistrand Series, 3/8 ", M10, 2 Awg, 35 Mm , Uninsulated Rohs Compliant: Yes |Te Connectivity 160002 | Newark Electronics |
CRIMP TERMINAL | element14 |
TE Connectivity 160002 M10 Uninsulated Ring Terminal Type D 26.7 - 42.4mm² | Rapid Electronics |
TE Connectivity - AMP TERM,SOLIS R 2 M10 | Distrelec |
Ring terminal, SOLISTRAND, M10, 2 AWG | RS |
Tip: ring | Transfer Multisort Elektronik |
Ring Tongue Terminal 2AWG 42mm 22.2mm Tin Loose Piece | Avnet America |
Solistrand Series Uninsulated Tin Plated Crimp Ring Terminal, M10 Stud Size,2 AWG | TE Connectivity 160002 | RS Americas |
Special Order: TERM,SOLIS R 2 M10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 2 AWG Wire Size: 76.3 – 97 mm² Wire Size: 52600 – 83700 CMA Stud Size: M10 Closed Ring Tongue Terminal 2 AWG 76.3 – 97 mm² 52600 – 83700 CMA | Ring Terminal | Part Number: 160002 | Internal Number: 160002 | Alias Number: AMP-0-0160002-0 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 160002?
Additional datasheets, footprints and schematics for 160002 are listed on our Part Details page. You can also find images and similar parts to 160002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160002 fall under?
The 160002 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 160002 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160002 you can contact the distributor directly for product support, shipping queries etc.
Is the 160002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160002 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Distrelec have stock available or on a lead time for 160002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160002 often in real-time on the comparison pages.
What if I can't find stock of 160002?
You can fill out our help required form which you can use to request a quote for 160002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.