Status: | Unknown |
---|---|
Series: | 160000 Series |
RoHS: | Unknown |
Fuse Current | 100mA |
---|---|
Product Range | 160000 Series |
Voltage Rating VAC | 250VAC |
Voltage Rating V DC | - |
Blow Characteristic | Time Delay |
Fuse Case Style | SMD |
Breaking Capacity Current AC | 100A |
Breaking Capacity Current DC | - |
SVHC | No SVHC (27-Jun-2018) |
Breaking Capacity | 100A @ 250V AC |
Voltage Drop @ Rated Current | 0.35V |
FUSE, 100MA, 250V, SLOW BLOW, 4.5X8MM | element14 |
Where can I find additional details, specifications and documents for a 160000/0.1A?
Additional datasheets, footprints and schematics for 160000/0.1A are listed on our Part Details page. You can also find images and similar parts to 160000/0.1A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160000/0.1A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160000/0.1A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160000/0.1A fall under?
The 160000/0.1A is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 160000/0.1A when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160000/0.1A you can contact the distributor directly for product support, shipping queries etc.
Is the 160000/0.1A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160000/0.1A have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 160000/0.1A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160000/0.1A often in real-time on the comparison pages.
What if I can't find stock of 160000/0.1A?
You can fill out our help required form which you can use to request a quote for 160000/0.1A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.