Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.80
|
150
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.83
|
1,256
in stock
|
Buy Now | |
Newark Electronics
from US$7.26
|
17
in stock
|
Buy Now | |
Rapid Electronics
from US$8.37
|
17
in stock
|
Buy Now | |
Chip One Stop
from US$6.27
|
17
in stock
|
Buy Now | |
Distrelec
from US$8.26
|
17
in stock
|
Buy Now | |
Avnet America
from US$5.05
|
-
|
Buy Now | |
TE Store
from US$10.26
|
-
|
Buy Now |
Contact Retention | Without |
---|---|
Packaging Method | Bag |
Sealable | No |
Product Type | Accessory |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
Screws&fasteners Hardware Kit Mbxl, Panel Mount |Amp Te Connectivity 1600000-1 | Newark Electronics |
Screws&Fasteners HARDWARE KIT MBXL PANEL MOUNT | Rapid Electronics |
TE Connectivity HARDWARE KIT MBXL PANEL MOUNT Screws & F | Distrelec |
Special Order: HARDWARE KIT MBXL, PANEL MOUNT Connector Hardware Accessory Type: Screw Kit Primary Product Material: Stainless Steel Operating Temperature (Max): 221 °F Operating Temperature (Max): 105 °C Operating Temperature Range: -55 – 105 °C Screw Kit Stainless Steel | Connector Hardware | Part Number: 1600000-1 | Internal Number: 1600000-1 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | Sensor Board Cables |
---|---|
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Where can I find additional details, specifications and documents for a 1600000-1?
Additional datasheets, footprints and schematics for 1600000-1 are listed on our Part Details page. You can also find images and similar parts to 1600000-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1600000-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1600000-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1600000-1 fall under?
The 1600000-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1600000-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1600000-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1600000-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1600000-1 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1600000-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1600000-1 often in real-time on the comparison pages.
What if I can't find stock of 1600000-1?
You can fill out our help required form which you can use to request a quote for 1600000-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.