Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Torch Type | Keyring Torch |
---|---|
Light Source | LED |
Beam Effective Distance | 5m |
Power Source | LR41 Batteries x 4 |
Torch Body Material | Aluminium |
SVHC | No SVHC |
RoHS Compliant | Yes |
Ansmann 1600-0272 Mini Keychain LED Torch | Rapid Electronics |
Keychain Light, Led, 5M, Lr41 Batt X 4 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1600-0272?
Additional datasheets, footprints and schematics for 1600-0272 are listed on our Part Details page. You can also find images and similar parts to 1600-0272 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1600-0272 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1600-0272 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1600-0272 fall under?
The 1600-0272 is listed under Electrical > Flashlights.
Can I view similar or alternative parts?
You can view similar parts to 1600-0272 when available in the Flashlights range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1600-0272 you can contact the distributor directly for product support, shipping queries etc.
Is the 1600-0272 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1600-0272 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1600-0272.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1600-0272 often in real-time on the comparison pages.
What if I can't find stock of 1600-0272?
You can fill out our help required form which you can use to request a quote for 1600-0272 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.