Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Torch Type | Hand Held |
---|---|
Light Source | Cree LED |
Lumen Output | 360lm |
Beam Effective Distance | 100m |
Power Source | AAA Batteries x 3 |
Torch Body Material | Aluminium |
SVHC | No SVHC (15-Jan-2 |
RoHS Compliant | Yes |
Ansmann Torch, LED, 3x AAA, 620lm, 165m, IPX4, Black | Distrelec |
T600Frb 10W Led Torch | Newark Electronics |
Where can I find additional details, specifications and documents for a 1600-0268?
Additional datasheets, footprints and schematics for 1600-0268 are listed on our Part Details page. You can also find images and similar parts to 1600-0268 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1600-0268 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1600-0268 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1600-0268 fall under?
The 1600-0268 is listed under Electrical > Flashlights.
Can I view similar or alternative parts?
You can view similar parts to 1600-0268 when available in the Flashlights range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1600-0268 you can contact the distributor directly for product support, shipping queries etc.
Is the 1600-0268 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1600-0268 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1600-0268.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1600-0268 often in real-time on the comparison pages.
What if I can't find stock of 1600-0268?
You can fill out our help required form which you can use to request a quote for 1600-0268 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.