Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Blade |
---|---|
For Use With | Knipex 1630135 SB Dismantling Tool |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Cable Diameter Max | 28.5mm |
Cable Diameter Min | 4.5mm |
Length | 120mm |
Knipex 16 39 135 Spare Blade For 16 30 135 SB | Rapid Electronics |
SPARE BLADE, CABLE STRIPPER | element14 |
KNIPEX 16 39 135 Spare blade for 16 30 1 | RS |
Spare Blade, Cable Stripper | Newark Electronics |
Where can I find additional details, specifications and documents for a 16 39 135?
Additional datasheets, footprints and schematics for 16 39 135 are listed on our Part Details page. You can also find images and similar parts to 16 39 135 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 16 39 135 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 16 39 135 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 16 39 135 fall under?
The 16 39 135 is listed under Tools & Maintenance > Tool Accessories.
Can I view similar or alternative parts?
You can view similar parts to 16 39 135 when available in the Tool Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 16 39 135 you can contact the distributor directly for product support, shipping queries etc.
Is the 16 39 135 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 16 39 135 have stock available?
Authorised distributors including Rapid Electronics, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for 16 39 135.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 16 39 135 often in real-time on the comparison pages.
What if I can't find stock of 16 39 135?
You can fill out our help required form which you can use to request a quote for 16 39 135 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.