Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$96.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$132.55
|
35
in stock
|
Buy Now | |
Farnell
from US$96.36
|
14
in stock
|
Buy Now | |
Newark Electronics
from US$125.10
|
8
in stock
|
Buy Now | |
element14
from US$144.91
|
7
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$123.92
|
3
in stock
|
Buy Now | |
RS Americas
from US$113.41
|
2
in stock
|
Buy Now | |
Carlton-Bates
from US$133.34
|
-
|
Buy Now |
DMM Functions | AC/DC Current AC/DC Voltage Continuity Diode Logic Resistance |
---|---|
Current Measure AC Max | 2A |
Current Measure DC Max | 2A |
Voltage Measure AC Max | 600V |
Voltage Measure DC Max | 600V |
Resistance Measure Max | 2Gohm |
DMM Response Type | True RMS |
Display Count | 1999 |
No. of Digits | 3.5 |
Range Selection | Auto |
Manufacturer Warranty | 1 Year |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
DMM, HANDHELD, AUTO, 3.5DIGIT, TRMS | element14 |
Digital multimeter | Transfer Multisort Elektronik |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
DMM Functions | AC/DC Current, AC/DC Voltage, Continuity, Diode, Resistance |
---|---|
No. of Digits | 3.5 |
DMM Response Type | True RMS |
Display Count | 1999 |
Range Selection | Auto, Manual |
Voltage Measure DC Max | 600V |
RoHS Compliant | Yes |
DIGITAL MULTIMETER 15XP-B | RS |
Multimeter Digital 1000 Mv 1000 VDC Voltage Xp Series | Amprobe 15XP-B | RS Americas |
Where can I find additional details, specifications and documents for a 15XP-B?
Additional datasheets, footprints and schematics for 15XP-B are listed on our Part Details page. You can also find images and similar parts to 15XP-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15XP-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15XP-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15XP-B fall under?
The 15XP-B is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to 15XP-B when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15XP-B you can contact the distributor directly for product support, shipping queries etc.
Is the 15XP-B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 15XP-B have stock available?
Authorised distributors including RS, Farnell, Newark Electronics, element14 and Transfer Multisort Elektronik have stock available or on a lead time for 15XP-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15XP-B often in real-time on the comparison pages.
What if I can't find stock of 15XP-B?
You can fill out our help required form which you can use to request a quote for 15XP-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.