Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.46
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$15.46
|
No stock
|
Buy Now |
Cable Shielding | Unscreened |
---|---|
No. of Cores | 3Core |
Wire Gauge | - |
Conductor Area CSA | 1.25mm² |
Reel Length (Imperial) | - |
Reel Length (Metric) | - |
Jacket Colour | White |
No. of Max Strands x Strand Size | 7 x 0.2mm |
Conductor Material | Copper |
Jacket Material | PVC |
External Diameter | 26.5mm |
Voltage Rating | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Closed Length | 0.5m |
Conductor Make-up | 7 / 0.2mm |
Current Rating | 13A |
Extended Length | 2.36m |
Outer Diameter | 26.5mm |
Secondary Insulation Colour | White |
Secondary Insulation Material | PVC |
Where can I find additional details, specifications and documents for a 15/X/9 WHITE 13A?
Additional datasheets, footprints and schematics for 15/X/9 WHITE 13A are listed on our Part Details page. You can also find images and similar parts to 15/X/9 WHITE 13A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15/X/9 WHITE 13A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15/X/9 WHITE 13A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15/X/9 WHITE 13A fall under?
The 15/X/9 WHITE 13A is listed under Pro Power Parts.
Can I view similar or alternative parts?
You can view similar parts to 15/X/9 WHITE 13A when available in the Pro Power Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15/X/9 WHITE 13A you can contact the distributor directly for product support, shipping queries etc.
Is the 15/X/9 WHITE 13A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 15/X/9 WHITE 13A have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 15/X/9 WHITE 13A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15/X/9 WHITE 13A often in real-time on the comparison pages.
What if I can't find stock of 15/X/9 WHITE 13A?
You can fill out our help required form which you can use to request a quote for 15/X/9 WHITE 13A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.