Status: | Unknown |
---|---|
Series: | 1.5SMC Series |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.37
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
13,127
in stock
|
Buy Now | |
element14
from US$0.19
|
13,127
in stock
|
Buy Now | |
Farnell
from US$0.19
|
13,127
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
9,000
in stock
|
Buy Now | |
Rutronik
from US$0.14
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$0.35
|
3,000
in stock
|
Buy Now | |
TTI Europe
from US$0.19
|
3,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.20
|
2,700
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
2,450
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.28
|
1,837
in stock
|
Buy Now | |
Rapid Electronics
from US$0.20
|
789
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.54
|
-
|
Buy Now |
Product Range | 1.5SMC Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 5.8V |
Clamping Voltage Vc Max | - |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 6.45V |
Breakdown Voltage Max | 7.14V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (20-Jun-2016) |
1.5SMC Series 1.5 kW 6.8 V Uni-Directional SMT TVS Diode - DO-214AB | Future Electronics |
TVS-DIODE UNI 1,5KW 6.8A SMC | Rutronik |
Littelfuse TVS Diode, Uni-Directional, 5.8V, 144.8A, DO-214AB | Distrelec |
1.5KW 6.8VBR 5% UNI DO214AB | TTI Europe |
Diode: TVS | Transfer Multisort Elektronik |
Zener Transient Voltage Suppressor, 1500 Watt Peak Power | Littelfuse 1.5SMC6.8A | RS Americas |
Status: | Unknown |
---|---|
Series: | TRANSZORB 1.5SMC Series |
RoHS: | Compliant |
Product Range | TRANSZORB 1.5SMC Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 5.8V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Tvs Diode, 1.5Kw, 5.8V, Unidir, Do-214Ab | Newark Electronics |
TVS DIODE, 1.5KW, 5.8V, UNIDIR, DO-214AB | element14 |
ESD Suppressors/TVS Diodes 6.8V 1500W UniDir | Rapid Electronics |
Unidir TVS Diode 1500W peak 6.8V DO214AB | RS |
DIO TVS VBD 68V 1.5KW UNIDIR SMC | Avnet America |
Where can I find additional details, specifications and documents for a 1.5SMC6.8A?
Additional datasheets, footprints and schematics for 1.5SMC6.8A are listed on our Part Details page. You can also find images and similar parts to 1.5SMC6.8A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1.5SMC6.8A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1.5SMC6.8A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1.5SMC6.8A fall under?
The 1.5SMC6.8A is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1.5SMC6.8A when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1.5SMC6.8A you can contact the distributor directly for product support, shipping queries etc.
Is the 1.5SMC6.8A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1.5SMC6.8A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Rutronik have stock available or on a lead time for 1.5SMC6.8A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1.5SMC6.8A often in real-time on the comparison pages.
What if I can't find stock of 1.5SMC6.8A?
You can fill out our help required form which you can use to request a quote for 1.5SMC6.8A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.