Status: | Active |
---|---|
Series: | 1.5KE |
RoHS: | Compliant |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.48
|
5,030
in stock
|
Buy Now | |
Future Electronics
from US$0.45
|
24,700
in stock
|
Buy Now | |
Newark Electronics
from US$0.79
|
5,286
in stock
|
Buy Now | |
element14
from US$0.49
|
5,030
in stock
|
Buy Now | |
Avnet America
from US$0.36
|
1,900
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Peak pulse power: 1500 W (10/1000 μs) |
Breakdown voltage range:From 6.8 V to 440 V |
Uni and bidirectional types |
Low clamping factor |
Fast response time |
UL 497B file number: QVGQ2.E136224 |
Product Specifications |
---|
DS0636 Transilsâ„¢ |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
1.5KE Series 1500 W 400 V Bi Directional TVS Diode - DO-201 | Future Electronics |
Transient Voltage Suppressor,tvs,transil 1.5Ke Series,bidirectional,342 V,do-201,2,380 V Rohs Compliant: Yes |Stmicroelectronics 1.5KE400CARL | Newark Electronics |
DIODE, TVS, BIDIR, 1.5KW, 342V, DO-201 | element14 |
Diode TVS Single Bi-Dir 342V 1.5KW 2-Pin DO-201 T/R | Avnet America |
Where can I find additional details, specifications and documents for a 1.5KE400CARL?
Additional datasheets, footprints and schematics for 1.5KE400CARL are listed on our Part Details page. You can also find images and similar parts to 1.5KE400CARL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1.5KE400CARL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1.5KE400CARL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1.5KE400CARL fall under?
The 1.5KE400CARL is listed under Protections and EMI filters > Transient Voltage Suppressors (TVS).
Can I view similar or alternative parts?
You can view similar parts to 1.5KE400CARL when available in the Transient Voltage Suppressors (TVS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1.5KE400CARL you can contact the distributor directly for product support, shipping queries etc.
Is the 1.5KE400CARL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for 1.5KE400CARL have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 1.5KE400CARL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1.5KE400CARL often in real-time on the comparison pages.
What if I can't find stock of 1.5KE400CARL?
You can fill out our help required form which you can use to request a quote for 1.5KE400CARL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.