Status: | Active |
---|---|
Series: | 1.5KE |
RoHS: | Compliant |
Prices starting from US$0.38
Peak pulse power: 1500 W (10/1000 μs) |
Breakdown voltage range:From 6.8 V to 440 V |
Uni and bidirectional types |
Low clamping factor |
Fast response time |
UL 497B file number: QVGQ2.E136224 |
Product Specifications |
---|
DS0636 Transilsâ„¢ |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
1.5KE Series 1500 W 400 V Uni Directional Transient Voltage Suppressor - DO-201 | Future Electronics |
Diode: TVS | Transfer Multisort Elektronik |
Diode TVS Single Uni-Dir 342V 1.5KW 2-Pin DO-201 T/R | EBV Elektronik |
Transil Diode 1500W 400V Uni-Dir. DO-201 | RS |
Where can I find additional details, specifications and documents for a 1.5KE400ARL?
Additional datasheets, footprints and schematics for 1.5KE400ARL are listed on our Part Details page. You can also find images and similar parts to 1.5KE400ARL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1.5KE400ARL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1.5KE400ARL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1.5KE400ARL fall under?
The 1.5KE400ARL is listed under Protections and EMI filters > Transient Voltage Suppressors (TVS).
Can I view similar or alternative parts?
You can view similar parts to 1.5KE400ARL when available in the Transient Voltage Suppressors (TVS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1.5KE400ARL you can contact the distributor directly for product support, shipping queries etc.
Is the 1.5KE400ARL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for 1.5KE400ARL have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, EBV Elektronik, Avnet Silica and RS have stock available or on a lead time for 1.5KE400ARL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1.5KE400ARL often in real-time on the comparison pages.
What if I can't find stock of 1.5KE400ARL?
You can fill out our help required form which you can use to request a quote for 1.5KE400ARL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.