Status: | Unknown |
---|---|
Series: | EJT Series |
RoHS: | Unknown |
Prices starting from US$16.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$18.98
|
No stock
|
Buy Now | |
Newark Electronics
from US$21.25
|
394
in stock
|
Buy Now | |
Rapid Electronics
from US$21.61
|
394
in stock
|
Buy Now | |
Chip One Stop
from US$16.10
|
394
in stock
|
Buy Now | |
TE Store
from US$41.47
|
17
in stock
|
Buy Now | |
Avnet America
from US$16.98
|
-
|
Buy Now | |
RS Americas
from US$28.83
|
-
|
Buy Now | |
element14
from US$19.38
|
-
|
Buy Now |
Capacitance | - |
---|---|
Voltage Rating | 250VAC |
Filter Type | EMI RFI |
Current Rating | 15A |
Filter Terminals | Wire Leaded |
Inductance Min | - |
Leakage Current Max | 430µA |
Product Range | EJT Series |
SVHC | No SVHC (27-Jun-2018) |
15Ejt8F=F8145C |Corcom Te Connectivity 15EJT8F | Newark Electronics |
AC Power Entry Modules 15EJT8F=F8145C | Rapid Electronics |
15EJT8F=F8145C Filter Type: Power Line Product Orientation: Vertical Leakage Current (Max) (120VAC, 60Hz): 250 µA Current Rating: 15 A Output Termination Type: Wire Lead Power Line Vertical 250 µA 15 A | Iec Filtered Inlets & Corcom Ejt Series | Part Number: 15EJT8F | Internal Number: 4-1609157-9 | TE Connectivity | TE Store |
15EJT8F=F8145C | Avnet America |
CORCOM EJT Series IEC inlet Filter Extended flange 15 Current rating Wire Leads | TE Connectivity 15EJT8F | RS Americas |
POWER LINE FILTER, 15A, 430UA, 250VAC | element14 |
Where can I find additional details, specifications and documents for a 15EJT8F?
Additional datasheets, footprints and schematics for 15EJT8F are listed on our Part Details page. You can also find images and similar parts to 15EJT8F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15EJT8F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15EJT8F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15EJT8F fall under?
The 15EJT8F is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 15EJT8F when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15EJT8F you can contact the distributor directly for product support, shipping queries etc.
Is the 15EJT8F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 15EJT8F have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, TE Store and Avnet America have stock available or on a lead time for 15EJT8F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15EJT8F often in real-time on the comparison pages.
What if I can't find stock of 15EJT8F?
You can fill out our help required form which you can use to request a quote for 15EJT8F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.