Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.06
Capacitance | 0.1µF |
---|---|
Voltage Rating | 250VAC |
Filter Type | General Purpose |
Current Rating | 15A |
Filter Terminals | Quick Connect |
Inductance Min | 86µH |
Leakage Current Max | 350µA |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CSA UL VDE |
External Depth | 54.61mm |
External Length / Height | 24.38mm |
External Width | 51.76mm |
Leakage Current | 0.35mA |
No. of Phases | Single Phase |
Voltage Rating VAC | 250V |
15EJH1=F8051 S0 Filter Type: Power Line Product Orientation: Right Angle Leakage Current (Max) (120VAC, 60Hz): 2 µA Leakage Current (Max) (250VAC, 50Hz): 5 µA Current Rating: 15 A Power Line Right Angle 2 µA 5 µA | Iec Filtered Inlets & Corcom Ejh Series | Part Number: 15EJH1 | Internal Number: 6609008-5 | TE Connectivity | TE Store |
Filter, Iec, 15A | Newark Electronics |
FILTER, IEC, 15A | element14 |
Filter, AC, Medical, RFI Line,1 Ph, Op-V 250VAC, Curr 15A, Flange Mnt,1500VAC (L-G) | TE Connectivity 15EJH1 | RS Americas |
COST-EFFECTIVE MEDIUM PERFORMANCE POWER INLET FILTER | Avnet America |
Where can I find additional details, specifications and documents for a 15EJH1?
Additional datasheets, footprints and schematics for 15EJH1 are listed on our Part Details page. You can also find images and similar parts to 15EJH1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15EJH1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15EJH1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15EJH1 fall under?
The 15EJH1 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 15EJH1 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15EJH1 you can contact the distributor directly for product support, shipping queries etc.
Is the 15EJH1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 15EJH1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 15EJH1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15EJH1 often in real-time on the comparison pages.
What if I can't find stock of 15EJH1?
You can fill out our help required form which you can use to request a quote for 15EJH1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.