Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$76.01
Distributor | Stock | ||
---|---|---|---|
Newark
from US$76.01
|
No stock
|
Buy Now |
Tweezer Type | Precision |
---|---|
Tweezer Tip Type / Style | Straight, Round |
Overall Length | 5" |
Tweezer Body Material | Stainless Steel |
Tweezer Tip Material | POM (Polyoxymethylene) |
RoHS Compliant | NA |
Three Star White Delrin Tweezer, 5 In | Newark Electronics |
Where can I find additional details, specifications and documents for a 159D-RTW?
Additional datasheets, footprints and schematics for 159D-RTW are listed on our Part Details page. You can also find images and similar parts to 159D-RTW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 159D-RTW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 159D-RTW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 159D-RTW fall under?
The 159D-RTW is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tweezers.
Can I view similar or alternative parts?
You can view similar parts to 159D-RTW when available in the Tweezers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 159D-RTW you can contact the distributor directly for product support, shipping queries etc.
Is the 159D-RTW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 159D-RTW have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 159D-RTW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 159D-RTW often in real-time on the comparison pages.
What if I can't find stock of 159D-RTW?
You can fill out our help required form which you can use to request a quote for 159D-RTW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.