Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Drain Wire | Yes |
---|---|
Component Color (Base) | Green, Yellow |
Conductor Material | Bare Copper |
Shield Material | Aluminized PET |
Component Cross Section | .5mm² |
Number of Components | 2 |
Jacket Outside Diameter | .362in, 7.49mm |
Voltage Rating | 1500VAC |
Packaging Method | Reel |
Packaging Quantity | 1000m |
Operating Temperature Range | -40 – 150°C |
Chemical Resistance | SPEC 1200 |
Where can I find additional details, specifications and documents for a 1599773-7?
Additional datasheets, footprints and schematics for 1599773-7 are listed on our Part Details page. You can also find images and similar parts to 1599773-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1599773-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1599773-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1599773-7 fall under?
The 1599773-7 is listed under Wire & Cable > Sensor Cable.
Can I view similar or alternative parts?
You can view similar parts to 1599773-7 when available in the Sensor Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1599773-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1599773-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1599773-7 have stock available?
There is no stock from authorised distributors for 1599773-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1599773-7 often in real-time on the comparison pages.
What if I can't find stock of 1599773-7?
You can fill out our help required form which you can use to request a quote for 1599773-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.