Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Accepts Wire Insulation Diameter Range | .13in, 3.2mm |
Receptacle Terminal Stock Thickness | .014in, .36mm |
Wire Size | 24 – 20AWG, .2 – .51mm² |
Wire Insulation Support | With |
Line | AMP POSITIVE LOCK Mark II |
Packaging Method | Loose Piece/Carton |
Packaging Quantity | 2500 |
Insulated | No |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Contact PIN Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1599720-1?
Additional datasheets, footprints and schematics for 1599720-1 are listed on our Part Details page. You can also find images and similar parts to 1599720-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1599720-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1599720-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1599720-1 fall under?
The 1599720-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 1599720-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1599720-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1599720-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1599720-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1599720-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1599720-1 often in real-time on the comparison pages.
What if I can't find stock of 1599720-1?
You can fill out our help required form which you can use to request a quote for 1599720-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.