Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Interface Plating | Tin (Sn) |
---|---|
Accepts Wire Insulation Diameter Range | .061 – .082in, 1.55 – 2.1mm |
Wire Size Search | 16AWG, 18AWG, 17AWG, 1mm², .85mm², .75mm² |
Wire Size | 18 – 16AWG, .75 – 1mm² |
Sealable | No |
Termination Method | Crimp |
Ring Terminal 18-16 AWG M4 Tin | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1599560-1?
Additional datasheets, footprints and schematics for 1599560-1 are listed on our Part Details page. You can also find images and similar parts to 1599560-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1599560-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1599560-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1599560-1 fall under?
The 1599560-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Power Distribution Boxes > Busbars & Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1599560-1 when available in the Busbars & Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1599560-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1599560-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1599560-1 have stock available?
Authorised distributors including Avnet America, Boersig, Power and Signal Group and Avnet Abacus have stock available or on a lead time for 1599560-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1599560-1 often in real-time on the comparison pages.
What if I can't find stock of 1599560-1?
You can fill out our help required form which you can use to request a quote for 1599560-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.