Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Interface Plating | Tin (Sn) |
---|---|
Wire Size Search | 2.5mm², 13AWG |
Wire Size | 17 – 13AWG, 1 – 2.5mm² |
Accepts Wire Insulation Diameter Range | 3.1 – 4.2mm, .122 – .165in |
Sealable | No |
Termination Method | Crimp |
Ring Tongue Terminal 13-17AWG 9.5mm Tin T/R | Avnet America |
Where can I find additional details, specifications and documents for a 1599298-1?
Additional datasheets, footprints and schematics for 1599298-1 are listed on our Part Details page. You can also find images and similar parts to 1599298-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1599298-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1599298-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1599298-1 fall under?
The 1599298-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Power Distribution Boxes > Busbars & Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1599298-1 when available in the Busbars & Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1599298-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1599298-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1599298-1 have stock available?
Authorised distributors including Avnet America and Avnet Abacus have stock available or on a lead time for 1599298-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1599298-1 often in real-time on the comparison pages.
What if I can't find stock of 1599298-1?
You can fill out our help required form which you can use to request a quote for 1599298-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.