Status: | Unknown |
---|---|
Series: | 1593 Series |
RoHS: | Unknown |
Prices starting from US$5.85
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.85
|
No stock
|
Buy Now |
For Use With | - |
---|---|
External Height | 32.8mm |
External Width | 69.49mm |
External Depth | 98.54mm |
Enclosure Material | Plastic |
Body Colour | Black |
Product Range | 1593 Series |
SVHC | No SVHC (15-Jan-2019) |
RASPBERRY PI B+ ENCLOSURE, ABS, BLACK | Farnell |
Where can I find additional details, specifications and documents for a 1593HAMPI2BK?
Additional datasheets, footprints and schematics for 1593HAMPI2BK are listed on our Part Details page. You can also find images and similar parts to 1593HAMPI2BK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1593HAMPI2BK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1593HAMPI2BK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1593HAMPI2BK fall under?
The 1593HAMPI2BK is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > SBC Cases.
Can I view similar or alternative parts?
You can view similar parts to 1593HAMPI2BK when available in the SBC Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1593HAMPI2BK you can contact the distributor directly for product support, shipping queries etc.
Is the 1593HAMPI2BK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1593HAMPI2BK have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 1593HAMPI2BK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1593HAMPI2BK often in real-time on the comparison pages.
What if I can't find stock of 1593HAMPI2BK?
You can fill out our help required form which you can use to request a quote for 1593HAMPI2BK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.