Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$11.21
Distributor | Stock | ||
---|---|---|---|
Newark
from US$11.21
|
No stock
|
Buy Now |
For Use With | Arduino Mega 2560 Board |
---|---|
External Height | 25.2mm |
External Width | 75mm |
External Depth | 111.25mm |
Enclosure Material | ABS |
Body Color | Blue |
Enclosure Type | PCB Box |
RoHS Compliant | Yes |
Arduino Mega 2560 Enclosure, Abs, Blue | Newark Electronics |
Where can I find additional details, specifications and documents for a 1593HAMMEGATBU?
Additional datasheets, footprints and schematics for 1593HAMMEGATBU are listed on our Part Details page. You can also find images and similar parts to 1593HAMMEGATBU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1593HAMMEGATBU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1593HAMMEGATBU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1593HAMMEGATBU fall under?
The 1593HAMMEGATBU is listed under Embedded Computers, Education & Maker Boards > Development Board Enclosures.
Can I view similar or alternative parts?
You can view similar parts to 1593HAMMEGATBU when available in the Development Board Enclosures range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1593HAMMEGATBU you can contact the distributor directly for product support, shipping queries etc.
Is the 1593HAMMEGATBU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1593HAMMEGATBU have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 1593HAMMEGATBU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1593HAMMEGATBU often in real-time on the comparison pages.
What if I can't find stock of 1593HAMMEGATBU?
You can fill out our help required form which you can use to request a quote for 1593HAMMEGATBU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.