Status: | Unknown |
---|---|
Series: | 1593HAMAR Series |
RoHS: | Unknown |
Prices starting from US$4.09
For Use With | Arduino Leonardo M0 Pro Uno & Yun Model Boards |
---|---|
External Height | 27mm |
External Width | 73.97mm |
External Depth | 76mm |
Enclosure Material | ABS |
Body Colour | Black |
Product Range | 1593HAMAR Series |
SVHC | No SVHC (15-Jan-2019) |
Enclosure, Arduino Leonardo, Abs, Black | Newark Electronics |
ENCLOSURE, ARDUINO BOARD, ABS, BLACK | element14 |
Compatible with (development kits): Arduino | Conrad |
Arduino Leonardo, M0 Pro, Uno or Yun Enc | RS |
Where can I find additional details, specifications and documents for a 1593HAMARBK?
Additional datasheets, footprints and schematics for 1593HAMARBK are listed on our Part Details page. You can also find images and similar parts to 1593HAMARBK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1593HAMARBK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1593HAMARBK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1593HAMARBK fall under?
The 1593HAMARBK is listed under Embedded Computers Education & Maker Boards > Development Board Enclosures.
Can I view similar or alternative parts?
You can view similar parts to 1593HAMARBK when available in the Development Board Enclosures range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1593HAMARBK you can contact the distributor directly for product support, shipping queries etc.
Is the 1593HAMARBK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1593HAMARBK have stock available?
Authorised distributors including Newark Electronics, Powell Electronics, element14, Farnell and Conrad have stock available or on a lead time for 1593HAMARBK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1593HAMARBK often in real-time on the comparison pages.
What if I can't find stock of 1593HAMARBK?
You can fill out our help required form which you can use to request a quote for 1593HAMARBK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.