Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Module Capacity | 10 |
---|---|
Primary Product Color | Black |
Metal & Alloy Material Type | Aluminum Alloy |
Product Length | 5.291in, 134.39mm |
Terminal Junction Module Accessory Type | Rail Assembly |
Rail,fixed,f/T Light Weight Rohs Compliant: Yes |Amp Te Connectivity 1-591621-0 | Newark Electronics |
Connector Accessories Light Weight Rail Assembly Aluminum Alloy Black | Avnet America |
Junction System Tools & Accessories RAIL,FIXED F/T LIGHT WEIGHT | Sager |
Where can I find additional details, specifications and documents for a 1-591621-0?
Additional datasheets, footprints and schematics for 1-591621-0 are listed on our Part Details page. You can also find images and similar parts to 1-591621-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-591621-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-591621-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-591621-0 fall under?
The 1-591621-0 is listed under Connectors > Terminal Junction Modules & Accessories > Terminal Junction Module Hardware.
Can I view similar or alternative parts?
You can view similar parts to 1-591621-0 when available in the Terminal Junction Module Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-591621-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-591621-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-591621-0 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 1-591621-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-591621-0 often in real-time on the comparison pages.
What if I can't find stock of 1-591621-0?
You can fill out our help required form which you can use to request a quote for 1-591621-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.