159-RT Hand & Workholding Tools by Unknown

THREE STAR CARBOFIB TWEEZER, 5 IN

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$43.34

Distributor Stock
Logo for Newark
Newark
from US$50.44
23
in stock
Buy Now
Logo for element14
element14
from US$75.10
23
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$43.34
-
Buy Now
Logo for Farnell
Farnell
from US$80.83
-
Buy Now

Specifications

Tweezer Type Precision
Tweezer Tip Type / Style Straight, Pointed
Overall Length 5"
Tweezer Body Material Stainless Steel
Tweezer Tip Material Carbon Fibre
RoHS Compliant NA

Alternative Descriptions

Three Star Carbofib Tweezer, 5 In | Newark Electronics
Three Star 5" Carbofib Straight Replaceable 0.3mm soft point tweezer - ESD Safe | Excelta Corporation 159-RT | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 159-RT?

Additional datasheets, footprints and schematics for 159-RT are listed on our Part Details page. You can also find images and similar parts to 159-RT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 159-RT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 159-RT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 159-RT fall under?

The 159-RT is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tweezers.

Can I view similar or alternative parts?

You can view similar parts to 159-RT when available in the Tweezers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 159-RT you can contact the distributor directly for product support, shipping queries etc.

Is the 159-RT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 159-RT have stock available?

Authorised distributors including Newark Electronics, element14, RS Americas and Farnell have stock available or on a lead time for 159-RT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 159-RT often in real-time on the comparison pages.

What if I can't find stock of 159-RT?

You can fill out our help required form which you can use to request a quote for 159-RT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay