Status: | Unknown |
---|---|
Series: | 158X Series |
RoHS: | Compliant |
Capacitance | 0.68µF |
---|---|
Suppression Class | X2 |
Product Range | 158X Series |
Voltage Rating X | 275V |
Dielectric Type | Metallized PET |
Capacitance Tolerance | ± 20% |
RoHS Compliant | Yes |
Capacitor Polyester Film 0.68Uf, 275V, 10%, Radial | Newark Electronics |
158X Series 250 V 0.68 uF ▒20 % Radial Metallized Polyester Film Capacitor | Future Electronics |
Where can I find additional details, specifications and documents for a 158X684?
Additional datasheets, footprints and schematics for 158X684 are listed on our Part Details page. You can also find images and similar parts to 158X684 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 158X684 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 158X684 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 158X684 fall under?
The 158X684 is listed under Passive Components > Capacitors > Film Capacitors > Film Suppression & Safety Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 158X684 when available in the Film Suppression & Safety Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 158X684 you can contact the distributor directly for product support, shipping queries etc.
Is the 158X684 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 158X684 have stock available?
Authorised distributors including Newark Electronics and Future Electronics have stock available or on a lead time for 158X684.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 158X684 often in real-time on the comparison pages.
What if I can't find stock of 158X684?
You can fill out our help required form which you can use to request a quote for 158X684 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.